The PIC16F883-E/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It offers 4 KB of Flash memory, 256 bytes of SRAM, and 256 bytes of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller supports a wide operating voltage range of 2.0V to 5.5V and operates effectively across industrial and extended temperature ranges. It includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 31 kHz. The device also features a power-saving sleep mode and a low standby current of 50 nA at 2.0V. The PIC16F883-E/ML is equipped with multiple peripherals, including 24 I/O pins with individual direction control, a 10-bit A/D converter with up to 11 channels, and various timers and PWM capabilities. It also supports serial communication through an enhanced USART module and a Master Synchronous Serial Port (MSSP) for I²C and SPI protocols. Additionally, it includes features such as an in-circuit debugger, programmable code protection, and a watchdog timer. Overall, the PIC16F883-E/ML is a versatile microcontroller suitable for applications that require efficient processing, low power consumption, and a range of integrated peripherals.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F883-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F883-E/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238052-PIC16F883-E/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB FLASH 28QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 7KB Flash 256 RAM 25 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB FLASH 28QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F883-E/ML-ND | 685-PIC16F883-E/ML | 1238052-PIC16F883-E/ML | PIC16F883-E/ML | PIC16F883-E/ML | PIC16F883-E/ML | 74K8552 | PIC16F883-E/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F883-E/ML | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,28Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | Other; A/D 11x10b | |||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||||
| ROM | 7 KB |