Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F882T-I/ML

Description
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F882T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F882T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F882T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a precision internal oscillator, factory calibrated to ±1%, with a software-selectable frequency range from 8 MHz to 31 kHz. The device supports a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range. This microcontroller offers 2048 words of Flash memory, 128 bytes of SRAM, and 128 bytes of EEPROM, along with 24 I/O pins that feature individual direction control. It includes an integrated 10-bit A/D converter with up to 14 channels, multiple timers, and an enhanced capture/compare/PWM module. The device also supports various communication protocols, including USART and I²C, making it versatile for different applications. Low-power features are prominent, with a standby current of 50 nA at 2.0V and operating currents of 11 µA at 32 kHz and 220 µA at 4 MHz. The microcontroller also includes built-in debugging capabilities and programmable code protection, enhancing its security for application development. Overall, the PIC16F882T-I/ML is a robust choice for engineers looking for a reliable and efficient microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16F882T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes a precision internal oscillator, factory calibrated to ±1%, with a software-selectable frequency range from 8 MHz to 31 kHz. The device supports a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range. This microcontroller offers 2048 words of Flash memory, 128 bytes of SRAM, and 128 bytes of EEPROM, along with 24 I/O pins that feature individual direction control. It includes an integrated 10-bit A/D converter with up to 14 channels, multiple timers, and an enhanced capture/compare/PWM module. The device also supports various communication protocols, including USART and I²C, making it versatile for different applications. Low-power features are prominent, with a standby current of 50 nA at 2.0V and operating currents of 11 µA at 32 kHz and 220 µA at 4 MHz. The microcontroller also includes built-in debugging capabilities and programmable code protection, enhancing its security for application development. Overall, the PIC16F882T-I/ML is a robust choice for engineers looking for a reliable and efficient microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F882T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F882T-I/ML
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F882T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F882T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F882T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F882T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F882T-I/MLTR-ND
Microcontrollers PIC16F882T-I/MLTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F882T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F882T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F882T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC16F882T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F882T-I/ML
Microcontrollers PIC16F882T-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F882T-I/ML
8-bit Microcontrollers - MCU PIC16F882T-I/ML
8-bit Microcontrollers - MCU 3.5KB Enh FLSH 128 RAM

8-bit Microcontrollers - MCU 3.5KB Enh FLSH 128 RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F882T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F882T-I/ML
Embedded - Microcontrollers PIC16F882T-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F882T-I/ML PIC16F882T-I/MLTR-ND PIC16F882T-I/ML PIC16F882T-I/ML PIC16F882T-I/ML PIC16F882T-I/ML
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers