Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F882-I/SS PIC16F882-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 037110-PIC16F882-I/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 037110-PIC16F882-I/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F882-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 2048 words of Flash program memory, 128 bytes of SRAM, and 128 bytes of EEPROM. The device supports a wide operating voltage range of 2.0V to 5.5V and operates effectively in industrial and extended temperature ranges. Key features include a precision internal oscillator, interrupt capability, and a deep hardware stack. The microcontroller also offers various low-power modes, with standby current as low as 50 nA. It has 24 I/O pins with individual direction control, an integrated 10-bit A/D converter with up to 14 channels, and multiple timer and communication modules, including enhanced USART and MSSP for I²C and SPI communication. The PIC16F882-I/SS is suitable for applications requiring efficient power management and a range of peripheral functionalities, making it a versatile choice for embedded system designs.

Datasheet Summary
Powered by GS/AI

The PIC16F882-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 2048 words of Flash program memory, 128 bytes of SRAM, and 128 bytes of EEPROM. The device supports a wide operating voltage range of 2.0V to 5.5V and operates effectively in industrial and extended temperature ranges. Key features include a precision internal oscillator, interrupt capability, and a deep hardware stack. The microcontroller also offers various low-power modes, with standby current as low as 50 nA. It has 24 I/O pins with individual direction control, an integrated 10-bit A/D converter with up to 14 channels, and multiple timer and communication modules, including enhanced USART and MSSP for I²C and SPI communication. The PIC16F882-I/SS is suitable for applications requiring efficient power management and a range of peripheral functionalities, making it a versatile choice for embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F882-I/SS - 037110-PIC16F882-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F882-I/SS
037110-PIC16F882-I/SS
Embedded - Embedded - Microcontrollers - PIC16F882-I/SS 037110-PIC16F882-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 037110-PIC16F882-I/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037110-PIC16F882-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F882-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F882-I/SS-ND
Microcontrollers PIC16F882-I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F882-I/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F882-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F882-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F882-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F882-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F882-I/SS
Microcontrollers PIC16F882-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip - 27M0497 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip
27M0497
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 27M0497
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site
IC MCU 8BIT 3.5KB FLASH 28SSOP - PIC16F882-I/SS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC MCU 8BIT 3.5KB FLASH 28SSOP
PIC16F882-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP PIC16F882-I/SS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F882-I/SS
8-bit Microcontrollers - MCU PIC16F882-I/SS
8-bit Microcontrollers - MCU 3.5KB ENHANCED FLASH 128 RAM 25 I/O

8-bit Microcontrollers - MCU 3.5KB ENHANCED FLASH 128 RAM 25 I/O

Buy Now Datasheet
Microcontrollers - PIC16F882-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F882-I/SS
Microcontrollers PIC16F882-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F882-I/SS
Embedded - Microcontrollers PIC16F882-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F882-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F882-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F882-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037110-PIC16F882-I/SS PIC16F882-I/SS-ND 685-PIC16F882-I/SS PIC16F882-I/SS 27M0497 PIC16F882-I/SS PIC16F882-I/SS PIC16F882-I/SS PIC16F882-I/SS PIC16F882-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16F882-I/SS Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip IC MCU 8BIT 3.5KB FLASH 28SSOP 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 128 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details