Microchip Technology, Inc. Microcontrollers PIC16F882-I/SP

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F882-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F882-I/SP-ND
Microcontrollers PIC16F882-I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 400485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400485
Microcontrollers 400485
Micro 16b, 3.5KB Enh Flash, PIC16F882-I/

Micro 16b, 3.5KB Enh Flash, PIC16F882-I/

Supplier's Site
Microcontrollers - 8766878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766878
Microcontrollers 8766878
Micro 16b, 3.5KB Enh Flash, PIC16F882-I/

Micro 16b, 3.5KB Enh Flash, PIC16F882-I/

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F882-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F882-I/SP
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F882-I/SP
IC MCU 8BIT 3.5KB FLASH 28SPDIP Product overview: PIC16F882-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SPDIP Product overview: PIC16F882-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F882-I/SP - 889509-PIC16F882-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F882-I/SP
889509-PIC16F882-I/SP
Embedded - Embedded - Microcontrollers - PIC16F882-I/SP 889509-PIC16F882-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889509-PIC16F882-I/S P Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP Core Processor: PIC Speed: 20MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC16F882 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889509-PIC16F882-I/SP
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16F882
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16F882-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F882-I/SP
Microcontrollers PIC16F882-I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F882-I/SP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F882-I/SP
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F882-I/SP
3.5KB 2V~5.5V PIC 128Byte 20MHz FLASH 24 SPDIP-28 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

3.5KB 2V~5.5V PIC 128Byte 20MHz FLASH 24 SPDIP-28 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F882-I/SP
8-bit Microcontrollers - MCU PIC16F882-I/SP
8-bit Microcontrollers - MCU 3.5KB Enhanced Flash 128 RAM 25 I/O

8-bit Microcontrollers - MCU 3.5KB Enhanced Flash 128 RAM 25 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F882-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F882-I/SP
Embedded - Microcontrollers PIC16F882-I/SP
IC MCU 8BIT 3.5KB FLASH 28SPDIP

IC MCU 8BIT 3.5KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16F882-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F882-I/SP
Microcontrollers PIC16F882-I/SP
IC MCU 8BIT 3.5KB FLASH 28SPDIP

IC MCU 8BIT 3.5KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F882-I/SP-ND 400485 685-PIC16F882-I/SP 889509-PIC16F882-I/SP PIC16F882-I/SP PIC16F882-I/SP PIC16F882-I/SP PIC16F882-I/SP PIC16F882-I/SP
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F882-I/SP Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 11x10b Other; 10bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers