Manufacturer: Microchip Technology
Win Source Part Number: 1319110-PIC16F88-E/P
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 25
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 18-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F88-E/P-NDR
Base Product Number: PIC16F88
RoHS Status: ROHS3 Compliant
MCU 8-Bit PIC16 7KB Flash PDIP18
MCU 8-Bit PIC16 7KB Flash PDIP18
MCU 8-Bit PIC16 7KB Flash PDIP18
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP
IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16F88-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F88-E/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7KB FLASH 18DIP
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O
IC MCU 8BIT 7KB FLASH 18DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1319110-PIC16F88-E/P | 8231066P | 8231066 | PIC16F88-E/P-ND | 685-PIC16F88-E/P | PIC16F88-E/P | PIC16F88-E/P | PIC16F88-E/P | 92C4722 | PIC16F88-E/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 7 KB | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | 0.3680 KB | ||||
| ROM | 256 KB | 7 KB | 7 KB | 7 KB | 0.2560 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH |