Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: PIC® 16F
Speed: 20MHz
Package: Tape & Reel (TR)
Package / Case: 44-QFP
Mounting Type: 44-QFP
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 44-MQFP (10x10)
Base Product Number: PIC16F877
IC MCU 8BIT 14KB FLASH 44MQFP Product overview: PIC16F877T-20I/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877T-20I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
IC MCU 8BIT 14KB FLASH 44MQFP
IC MCU 8BIT 14KB FLASH 44MQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F877T-20I/PQ | PIC16F877T-20I/PQ | PIC16F877T-20I/PQ | PIC16F877T-20I/PQ | PIC16F877T-20I/PQ | |
| Product Name | Integrated Circuits (ICs) -Embedded Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | |||
| Supply Voltage | 4 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SPI/USART |