Microchip Technology, Inc. Microcontrollers PIC16F877A-I/PT

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F877A-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F877A-I/PT-ND
Microcontrollers PIC16F877A-I/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F877A-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F877A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F877A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 4671707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671707
Microcontrollers 4671707
Microcontroller,PIC1 6F877A-I/PT 20MHz

Microcontroller,PIC16F877A-I/PT 20MHz

Supplier's Site
Microcontrollers - 4671707P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671707P
Microcontrollers 4671707P
Microcontroller,PIC1 6F877A-I/PT 20MHz

Microcontroller,PIC16F877A-I/PT 20MHz

Supplier's Site
Microcontrollers - 1654637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654637
Microcontrollers 1654637
Microcontroller,PIC1 6F877A-I/PT 20MHz

Microcontroller,PIC16F877A-I/PT 20MHz

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip - 89C2873 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
89C2873
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip 89C2873
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F877A-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F877A-I/PT
Microcontrollers PIC16F877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F877A-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F877A-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O - 70045632 - Allied Electronics, Inc.
Fort Worth, TX, USA
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O
70045632
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O 70045632
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F877A-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F877A-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F877A-I/PT
14KB 4V~5.5V PIC 20MHz 33 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

14KB 4V~5.5V PIC 20MHz 33 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F877A-I/PT
Embedded - Microcontrollers PIC16F877A-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F877A-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F877A-I/PT
Microcontrollers PIC16F877A-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F877A-I/PT
8-bit Microcontrollers - MCU PIC16F877A-I/PT
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F877A-I/PT-ND 685-PIC16F877A-I/PT 4671707 4671707P 89C2873 PIC16F877A-I/PT PIC16F877A-I/PT 70045632 PIC16F877A-I/PT PIC16F877A-I/PT PIC16F877A-I/PT PIC16F877A-I/PT
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 44 PIN, 7 KB FLASH, 368 RAM, 33 I/O Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b 8 Bit; 16 Bit Other; 10bit
RAM 0.3680 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB
ROM 14 KB 0.2560 KB 14.3 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details