Microchip Technology, Inc. Microcontrollers PIC16F877A-I/P

Description
Microcontroller,PIC1 6F877A-I/P 20MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F877A-I/P 20MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671690
Microcontrollers 4671690
Microcontroller,PIC1 6F877A-I/P 20MHz

Microcontroller,PIC16F877A-I/P 20MHz

Supplier's Site
Microcontrollers - 8877139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877139
Microcontrollers 8877139
Microcontroller,PIC1 6F877A-I/P 20MHz

Microcontroller,PIC16F877A-I/P 20MHz

Supplier's Site
Microcontrollers - PIC16F877A-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F877A-I/P-ND
Microcontrollers PIC16F877A-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F877A-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F877A-I/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F877A-I/P
IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F877A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F877A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F877A-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F877A-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F877A-I/P
14KB 4V~5.5V PIC 368Byte 20MHz FLASH 33 DIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

14KB 4V~5.5V PIC 368Byte 20MHz FLASH 33 DIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
40 PIN, 7 KB FLASH, 368 RAM, 33 I/O - 70045631 - Allied Electronics, Inc.
Fort Worth, TX, USA
40 PIN, 7 KB FLASH, 368 RAM, 33 I/O
70045631
40 PIN, 7 KB FLASH, 368 RAM, 33 I/O 70045631
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Embedded - Microcontrollers - PIC16F877A-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F877A-I/P
Embedded - Microcontrollers PIC16F877A-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 69K7640 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
69K7640
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 69K7640
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F877A-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F877A-I/P
Microcontrollers PIC16F877A-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F877A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F877A-I/P
Microcontrollers PIC16F877A-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F877A-I/P
8-bit Microcontrollers - MCU PIC16F877A-I/P
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F877A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F877A-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F877A-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671690 PIC16F877A-I/P-ND 685-PIC16F877A-I/P PIC16F877A-I/P 70045631 PIC16F877A-I/P 69K7640 PIC16F877A-I/P PIC16F877A-I/P PIC16F877A-I/P PIC16F877A-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 40 PIN, 7 KB FLASH, 368 RAM, 33 I/O Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
ROM 14.3 KB 14 KB 0.2560 KB
Package Type CDIP; PDIP; Other; Pdip CDIP; Other; "40-DIP (0.600"", 15.24mm)" Other; Tube CDIP PDIP CDIP; Other; DIP CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
Pin Count 40 40
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers