Microchip Technology, Inc. Microcontrollers PIC16F877-20I/L

Description
MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44
Request a Quote Datasheet
Description
MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8938209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8938209
Microcontrollers 8938209
MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44

MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44

Supplier's Site
Microcontrollers - 8938209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8938209P
Microcontrollers 8938209P
MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44

MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44

Supplier's Site
Microcontrollers - 1654148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654148
Microcontrollers 1654148
MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44

MCU 8-bit 5MIPS 14kB Prog 5V PLCC-44

Supplier's Site
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F877-20I/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F877-20I/L
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F877-20I/L
IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16F877-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-20I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16F877-20I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-20I/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F877-20I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F877-20I/L-ND
Microcontrollers PIC16F877-20I/L-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O - 70045626 - Allied Electronics, Inc.
Fort Worth, TX, USA
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O
70045626
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O 70045626
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F877-20I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F877-20I/L
Microcontrollers PIC16F877-20I/L
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F877-20I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F877-20I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F877-20I/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F877-20I/L
8-bit Microcontrollers - MCU PIC16F877-20I/L
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F877-20I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F877-20I/L
Embedded - Microcontrollers PIC16F877-20I/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip - 61K3466 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip
61K3466
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip 61K3466
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8938209 8938209P 685-PIC16F877-20I/L PIC16F877-20I/L-ND 70045626 PIC16F877-20I/L PIC16F877-20I/L PIC16F877-20I/L PIC16F877-20I/L 61K3466
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers 44 PIN, 7 KB FLASH, 368 RAM, 33 I/O Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
ROM 14 KB 0.2560 KB 14 KB
Package Type PLCC; Other; Plcc PLCC; Other; PLCC Other; Tube Other; 44-LCC (J-Lead) PLCC Other; 44-LCC (J-Lead) LCCC; Other; 44-LCC (J-Lead) Other; LCC
Pin Count 44 44 44 44
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details