Microchip Technology, Inc. Microcontrollers PIC16F876-20/SP

Description
Microcontroller,PIC1 6F876-20/SP 20MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F876-20/SP 20MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671606P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671606P
Microcontrollers 4671606P
Microcontroller,PIC1 6F876-20/SP 20MHz

Microcontroller,PIC16F876-20/SP 20MHz

Supplier's Site
Microcontrollers - 1654770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654770
Microcontrollers 1654770
Microcontroller,PIC1 6F876-20/SP 20MHz

Microcontroller,PIC16F876-20/SP 20MHz

Supplier's Site
Microcontrollers - PIC16F876-20/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F876-20/SP-ND
Microcontrollers PIC16F876-20/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F876-20/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F876-20/SP
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F876-20/SP
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F876-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876-20/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F876-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876-20/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F876-20/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F876-20/SP
Microcontrollers PIC16F876-20/SP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip - 12C1951 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip
12C1951
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 12C1951
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

Supplier's Site
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Ndip Rohs Compliant Microchip - 97K7443 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Ndip Rohs Compliant Microchip
97K7443
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Ndip Rohs Compliant Microchip 97K7443
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 14 KB, 368 Byte, 28, NDIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 14 KB, 368 Byte, 28, NDIP RoHS Compliant: Yes

Supplier's Site Datasheet
28 PIN, 7 KB FLASH, 368 RAM, 22 I/O - 70045614 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 PIN, 7 KB FLASH, 368 RAM, 22 I/O
70045614
28 PIN, 7 KB FLASH, 368 RAM, 22 I/O 70045614
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Embedded - Microcontrollers - PIC16F876-20/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F876-20/SP
Embedded - Microcontrollers PIC16F876-20/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F876-20/SP
8-bit Microcontrollers - MCU PIC16F876-20/SP
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F876-20/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F876-20/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F876-20/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC16F876-20/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F876-20/SP
Microcontrollers PIC16F876-20/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671606P 1654770 PIC16F876-20/SP-ND 685-PIC16F876-20/SP PIC16F876-20/SP 12C1951 97K7443 70045614 PIC16F876-20/SP PIC16F876-20/SP PIC16F876-20/SP PIC16F876-20/SP
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Ndip Rohs Compliant Microchip 28 PIN, 7 KB FLASH, 368 RAM, 22 I/O Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 14 KB 14 KB 0.2560 KB
Package Type CDIP; PDIP; Other; SPDIP CDIP; PDIP; Other; Spdip CDIP; Other; "28-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 28-DIP (0.300\", 7.62mm) Other; NDIP SOIC CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300", 7.62mm)
Pin Count 28 28 28 28
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers