Microchip Technology, Inc. Temperature/Process Control PIC16F874-20/PQ

Description
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, MQFP-44; CONTROLLER FAMILY/SERIES:PIC16F 8XX; CPU SPEED:20MHZ; PROGRAM MEMORY SIZE:7KB; RAM MEMORY SIZE:192BYTE; NO. OF PINS:44PINS; MCU CASE STYLE:MQFP; NO. OF I/O'S:33I/O'S; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, MQFP-44; CONTROLLER FAMILY/SERIES:PIC16F 8XX; CPU SPEED:20MHZ; PROGRAM MEMORY SIZE:7KB; RAM MEMORY SIZE:192BYTE; NO. OF PINS:44PINS; MCU CASE STYLE:MQFP; NO. OF I/O'S:33I/O'S; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 16424236 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
16424236
Temperature/Process Control 16424236
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, MQFP-44; CONTROLLER FAMILY/SERIES:PIC16F 8XX; CPU SPEED:20MHZ; PROGRAM MEMORY SIZE:7KB; RAM MEMORY SIZE:192BYTE; NO. OF PINS:44PINS; MCU CASE STYLE:MQFP; NO. OF I/O'S:33I/O'S; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, MQFP-44; CONTROLLER FAMILY/SERIES:PIC16F8XX; CPU SPEED:20MHZ; PROGRAM MEMORY SIZE:7KB; RAM MEMORY SIZE:192BYTE; NO. OF PINS:44PINS; MCU CASE STYLE:MQFP; NO. OF I/O'S:33I/O'S; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 16424236
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details