Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F874-04I/PT

Description
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-04I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-04I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F874-04I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F874-04I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F874-04I/PT
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-04I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-04I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F874-04I/PT - 733398-PIC16F874-04I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F874-04I/PT
733398-PIC16F874-04I/PT
Embedded - Embedded - Microcontrollers - PIC16F874-04I/PT 733398-PIC16F874-04I/PT
Manufacturer: Microchip Technology Win Source Part Number: 733398-PIC16F874-04I /PT Packaging: Tray Mounting Style: SMD Core Processor: PIC Speed: 4MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: PIC16F874 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 33 Date RAM Size: 192 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 733398-PIC16F874-04I/PT
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16F874
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 33
Date RAM Size: 192 x 8

Buy Now
PIC16F Series 7 kB Flash 192 B RAM 4 MHz 8-Bit Microcontroller - TQFP-44 - 536-PIC16F874-04I/PT - Utmel Electronic Limited
Hong Kong, China
PIC16F Series 7 kB Flash 192 B RAM 4 MHz 8-Bit Microcontroller - TQFP-44
536-PIC16F874-04I/PT
PIC16F Series 7 kB Flash 192 B RAM 4 MHz 8-Bit Microcontroller - TQFP-44 536-PIC16F874-04I/PT
PIC16F Series 7 kB Flash 192 B RAM 4 MHz 8-Bit Microcontroller - TQFP-44

PIC16F Series 7 kB Flash 192 B RAM 4 MHz 8-Bit Microcontroller - TQFP-44

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F874-04I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F874-04I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F874-04I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F874-04I/PT
Embedded - Microcontrollers PIC16F874-04I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F874-04I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874-04I/PT
Microcontrollers PIC16F874-04I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F874-04I/PT 733398-PIC16F874-04I/PT 536-PIC16F874-04I/PT PIC16F874-04I/PT PIC16F874-04I/PT PIC16F874-04I/PT
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F874-04I/PT PIC16F Series 7 kB Flash 192 B RAM 4 MHz 8-Bit Microcontroller - TQFP-44 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 5 volts 5.5 volts
Serial Interface I2C/SPI/USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details