Microchip Technology, Inc. Microcontrollers PIC16F874-04/PQ

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F874-04/PQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F874-04/PQ-ND
Microcontrollers PIC16F874-04/PQ-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F874-04/PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F874-04/PQ
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP Product overview: PIC16F874-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44MQFP Product overview: PIC16F874-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F874-04/PQ - 086677-PIC16F874-04/PQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F874-04/PQ
086677-PIC16F874-04/PQ
Embedded - Embedded - Microcontrollers - PIC16F874-04/PQ 086677-PIC16F874-04/PQ
Manufacturer: Microchip Technology Win Source Part Number: 086677-PIC16F874-04/ PQ Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-MQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 086677-PIC16F874-04/PQ
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-MQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F874-04/PQ
8-bit Microcontrollers - MCU PIC16F874-04/PQ
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
IC MCU 8BIT 7KB FLASH 44MQFP - 536-PIC16F874-04/PQ - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB FLASH 44MQFP
536-PIC16F874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP 536-PIC16F874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP

IC MCU 8BIT 7KB FLASH 44MQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F874-04/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F874-04/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP

IC MCU 8BIT 7KB FLASH 44MQFP

Supplier's Site
Embedded - Microcontrollers - PIC16F874-04/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F874-04/PQ
Embedded - Microcontrollers PIC16F874-04/PQ
IC MCU 8BIT 7KB FLASH 44MQFP

IC MCU 8BIT 7KB FLASH 44MQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F874-04/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874-04/PQ
Microcontrollers PIC16F874-04/PQ
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip - 23C5058 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip
23C5058
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip 23C5058
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,QFP,44PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,QFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F874-04/PQ-ND 685-PIC16F874-04/PQ 086677-PIC16F874-04/PQ PIC16F874-04/PQ 536-PIC16F874-04/PQ PIC16F874-04/PQ PIC16F874-04/PQ PIC16F874-04/PQ 23C5058
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F874-04/PQ 8-bit Microcontrollers - MCU IC MCU 8BIT 7KB FLASH 44MQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 8x10b
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB
ROM 7 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details