Microchip Technology, Inc. Microcontrollers PIC16F871-I/PT

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F871-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F871-I/PT-ND
Microcontrollers PIC16F871-I/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1976111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1976111P
Microcontrollers 1976111P
Microchip Technology, PIC16F871-I/PT

Microchip Technology, PIC16F871-I/PT

Supplier's Site
Microcontrollers - 1976111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1976111
Microcontrollers 1976111
Microchip Technology, PIC16F871-I/PT

Microchip Technology, PIC16F871-I/PT

Supplier's Site
Microcontrollers - 1976110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1976110
Microcontrollers 1976110
Microchip Technology, PIC16F871-I/PT

Microchip Technology, PIC16F871-I/PT

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085003-PIC16F871-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085003-PIC16F871-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085003-PIC16F871-I/PT
Win Source Part Number: 1085003-PIC16F871-I/ PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F877-20/PT; PIC16F877A-I/PT; PIC16F74-I/PTPIC16F8 71-I-PT; PIC16F871-I/PT.; PIC16F871-IPT; PIC16F871I/PT; PIC16F871IPT; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F871-I/PT-NDR,P IC16F871IPT Base Product Number: PIC16F871

Win Source Part Number: 1085003-PIC16F871-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F877-20/PT; PIC16F877A-I/PT; PIC16F74-I/PTPIC16F871-I-PT; PIC16F871-I/PT.; PIC16F871-IPT; PIC16F871I/PT; PIC16F871IPT;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F871-I/PT-NDR,PIC16F871IPT
Base Product Number: PIC16F871

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F871-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F871-I/PT
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F871-I/PT
IC MCU 8BIT 3.5KB FLASH 44TQFP Product overview: PIC16F871-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F871-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 44TQFP Product overview: PIC16F871-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F871-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F871-I/PT
8-bit Microcontrollers - MCU PIC16F871-I/PT
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O

Buy Now Datasheet
Microcontrollers - PIC16F871-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F871-I/PT
Microcontrollers PIC16F871-I/PT
IC MCU 8BIT 3.5KB FLASH 44TQFP

IC MCU 8BIT 3.5KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F871-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F871-I/PT
Microcontrollers PIC16F871-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F871-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F871-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F871-I/PT
IC MCU 8BIT 3.5KB FLASH 44TQFP

IC MCU 8BIT 3.5KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F871-I/PT
Embedded - Microcontrollers PIC16F871-I/PT
IC MCU 8BIT 3.5KB FLASH 44TQFP

IC MCU 8BIT 3.5KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F871-I/PT-ND 1976111P 1976111 1085003-PIC16F871-I/PT 685-PIC16F871-I/PT PIC16F871-I/PT PIC16F871-I/PT PIC16F871-I/PT PIC16F871-I/PT PIC16F871-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB 64 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers