Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16F84AT-20/SS

Description
IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F84AT-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84AT-20/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F84AT-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84AT-20/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F84AT-20/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84AT-20/SS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84AT-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F84AT-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84AT-20/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F84AT-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84AT-20/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F84AT-20/SS - 061806-PIC16F84AT-20/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F84AT-20/SS
061806-PIC16F84AT-20/SS
Embedded - Embedded - Microcontrollers - PIC16F84AT-20/SS 061806-PIC16F84AT-20/SS
Manufacturer: Microchip Technology Win Source Part Number: 061806-PIC16F84AT-20 /SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 68 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061806-PIC16F84AT-20/SS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 68 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F84AT-20/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84AT-20/SS-ND
Microcontrollers PIC16F84AT-20/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP

Buy Now Datasheet
IC MCU 8BIT 1.75KB FLASH 20SSOP - 536-PIC16F84AT-20/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.75KB FLASH 20SSOP
536-PIC16F84AT-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP 536-PIC16F84AT-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84AT-20/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84AT-20/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84AT-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F84AT-20/SS
Embedded - Microcontrollers PIC16F84AT-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84AT-20/SS
8-bit Microcontrollers - MCU PIC16F84AT-20/SS
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz SSOP20

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz SSOP20

Buy Now Datasheet
Microcontrollers - PIC16F84AT-20/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84AT-20/SS
Microcontrollers PIC16F84AT-20/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F84AT-20/SS 061806-PIC16F84AT-20/SS PIC16F84AT-20/SS-ND 536-PIC16F84AT-20/SS PIC16F84AT-20/SS PIC16F84AT-20/SS PIC16F84AT-20/SS PIC16F84AT-20/SS
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F84AT-20/SS Microcontrollers IC MCU 8BIT 1.75KB FLASH 20SSOP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0680 KB 1.75 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB
ROM 0.0640 KB 64 KB 1.75 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers