Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84A-20I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322658-PIC16F84A-20 I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 25 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 68 x 8 Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F84A-20I/P-NDR, PIC16F84A20IP Base Product Number: PIC16F84 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322658-PIC16F84A-20 I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 25 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 68 x 8 Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F84A-20I/P-NDR, PIC16F84A20IP Base Product Number: PIC16F84 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322658-PIC16F84A-20I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322658-PIC16F84A-20I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322658-PIC16F84A-20I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322658-PIC16F84A-20 I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 25 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 68 x 8 Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F84A-20I/P-NDR, PIC16F84A20IP Base Product Number: PIC16F84 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322658-PIC16F84A-20I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 25
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 68 x 8
Oscillator Type: External
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F84A-20I/P-NDR,PIC16F84A20IP
Base Product Number: PIC16F84
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F84A-20I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84A-20I/P-ND
Microcontrollers PIC16F84A-20I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Microcontrollers - 4672249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672249
Microcontrollers 4672249
Microcontroller,PIC1 6F84A-20I/P 20MHz

Microcontroller,PIC16F84A-20I/P 20MHz

Supplier's Site
Microcontrollers - 4672249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672249P
Microcontrollers 4672249P
Microcontroller,PIC1 6F84A-20I/P 20MHz

Microcontroller,PIC16F84A-20I/P 20MHz

Supplier's Site
Microcontrollers - 1654747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654747
Microcontrollers 1654747
Microcontroller,PIC1 6F84A-20I/P 20MHz

Microcontroller,PIC16F84A-20I/P 20MHz

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84A-20I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84A-20I/P
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F84A-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-20I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F84A-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-20I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O - 70045590 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O
70045590
18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O 70045590
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F84A-20I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84A-20I/P
Microcontrollers PIC16F84A-20I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 61K3456 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
61K3456
Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 61K3456
MCU, 8BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F84A-20I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F84A-20I/P
Embedded - Microcontrollers PIC16F84A-20I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84A-20I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84A-20I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84A-20I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84A-20I/P
8-bit Microcontrollers - MCU PIC16F84A-20I/P
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz IndTemp PDIP18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz IndTemp PDIP18

Buy Now Datasheet
Microcontrollers - PIC16F84A-20I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F84A-20I/P
Microcontrollers PIC16F84A-20I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322658-PIC16F84A-20I/P PIC16F84A-20I/P-ND 4672249 4672249P 685-PIC16F84A-20I/P 70045590 PIC16F84A-20I/P 61K3456 PIC16F84A-20I/P PIC16F84A-20I/P PIC16F84A-20I/P PIC16F84A-20I/P
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU 18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0680 KB 0.0680 KB 0.0680 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB
ROM 64 KB 1.75 KB 0.0640 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM EEPROM; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details