Microchip Technology, Inc. Microcontrollers PIC16F84A-04/SO

Description
Microcontroller,PIC1 6F84A-04/SO 4MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F84A-04/SO 4MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 3792904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792904
Microcontrollers 3792904
Microcontroller,PIC1 6F84A-04/SO 4MHz

Microcontroller,PIC16F84A-04/SO 4MHz

Supplier's Site
Microcontrollers - 3792904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792904P
Microcontrollers 3792904P
Microcontroller,PIC1 6F84A-04/SO 4MHz

Microcontroller,PIC16F84A-04/SO 4MHz

Supplier's Site
Microcontrollers - 1654818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654818
Microcontrollers 1654818
Microcontroller,PIC1 6F84A-04/SO 4MHz

Microcontroller,PIC16F84A-04/SO 4MHz

Supplier's Site
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F84A-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84A-04/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84A-04/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F84A-04/SO - 1238026-PIC16F84A-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F84A-04/SO
1238026-PIC16F84A-04/SO
Embedded - Embedded - Microcontrollers - PIC16F84A-04/SO 1238026-PIC16F84A-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238026-PIC16F84A-04 /SO Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 68 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F84 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16F84AT-04/SSG; PIC16F84A-04/P; PIC16F84AT-04/SS; Introduction Date: September 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1238026-PIC16F84A-04/SO
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 68 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F84
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16F84AT-04/SSG; PIC16F84A-04/P; PIC16F84AT-04/SS;
Introduction Date: September 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F84A-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84A-04/SO-ND
Microcontrollers PIC16F84A-04/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F84A-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84A-04/SO
Microcontrollers PIC16F84A-04/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84A-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84A-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84A-04/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 69K7634 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
69K7634
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 69K7634
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F84A-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F84A-04/SO
Microcontrollers PIC16F84A-04/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F84A-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F84A-04/SO
Embedded - Microcontrollers PIC16F84A-04/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84A-04/SO
8-bit Microcontrollers - MCU PIC16F84A-04/SO
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz SOIC18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz SOIC18

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 3792904 3792904P 685-PIC16F84A-04/SO 1238026-PIC16F84A-04/SO PIC16F84A-04/SO-ND PIC16F84A-04/SO PIC16F84A-04/SO 69K7634 PIC16F84A-04/SO PIC16F84A-04/SO PIC16F84A-04/SO
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F84A-04/SO Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type SOIC; Other; Soic SOIC; Other; SOIC Other; Tube SOIC SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) Other; 18-SOIC (0.295\", 7.50mm Width) SOIC; Other; SOIC SOIC; Other; 18-SOIC (0.295", 7.50mm Width)
Pin Count 18 18 18 18
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0680 KB 1.75 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details