Microchip Technology, Inc. 20MHZ Embedded Microcontroller MCU PIC16F819-I/SOG

Description
Mcu Cmos 18LD 20MHZ 2K Flash Product overview: PIC16F819-I/SOG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/SOG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mcu Cmos 18LD 20MHZ 2K Flash Product overview: PIC16F819-I/SOG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/SOG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20MHZ Embedded Microcontroller MCU - 685-PIC16F819-I/SOG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microcontroller MCU
685-PIC16F819-I/SOG
20MHZ Embedded Microcontroller MCU 685-PIC16F819-I/SOG
Mcu Cmos 18LD 20MHZ 2K Flash Product overview: PIC16F819-I/SOG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/SOG can be used for catalog matching and distributor lookup.

Mcu Cmos 18LD 20MHZ 2K Flash Product overview: PIC16F819-I/SOG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F819-I/SOG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F819-I/SOG - 1085001-PIC16F819-I/SOG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F819-I/SOG
1085001-PIC16F819-I/SOG
Embedded - Embedded - Microcontrollers - PIC16F819-I/SOG 1085001-PIC16F819-I/SOG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085001-PIC16F819-I/ SOG Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 3.5 kB Interface: I2C, SPI, SSP RAM Size: 256 B Access Time: 20 µs Number of Pins: 18 Categories: Embedded - Microcontrollers Case / Package: SOIC Max Frequency: 20 MHz Alternative Parts (Cross-Reference): PIC16F819-I/SOGPIC16 F819-ISOG; PIC16F819I/SOG; PIC16F819ISOG; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Core Architecture: PIC Number of Programmable I/O: 16 Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085001-PIC16F819-I/SOG
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 3.5 kB
Interface: I2C, SPI, SSP
RAM Size: 256 B
Access Time: 20 µs
Number of Pins: 18
Categories: Embedded - Microcontrollers
Case / Package: SOIC
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): PIC16F819-I/SOGPIC16F819-ISOG; PIC16F819I/SOG; PIC16F819ISOG;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Core Architecture: PIC
Number of Programmable I/O: 16
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F819-I/SOG 1085001-PIC16F819-I/SOG
Product Name 20MHZ Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F819-I/SOG
RAM 0.2560 KB 0.2560 KB
Supply Voltage 4 to 5.5 volts
Serial Interface I2C, SPI, SSP I²C; SPI; I2C, SPI, SSP
Package Type Other; Bulk SOIC; Other; SOIC
Pin Count 18 18
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details