PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC
8-bit Microcontrollers - MCU 18LD 20MHz 1K FLASH
IC MCU 8BIT 1.75KB FLASH 18SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F818T-E/SO-ND | PIC16F818T-E/SO | PIC16F818T-E/SO | PIC16F818T-E/SO | PIC16F818T-E/SO | PIC16F818T-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 5x10b | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 1.75 KB |