Microchip Technology, Inc. Newer Device Available PIC16F1709 PIC16F785

Description
The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers. For product comparison, please consider: PIC16F1709 Additional Features Up to 12 channels of 10-bit A/D 2-Phase PWM with Asynchronous feedback via Comparators 2 Op amps with all input/output available externally 2 High-speed Comparators connected to 2-phase PWM Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module 8 MHz internal oscillator with software controlled clock divides Software selectable BOR Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator
Datasheet
Description
The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers. For product comparison, please consider: PIC16F1709 Additional Features Up to 12 channels of 10-bit A/D 2-Phase PWM with Asynchronous feedback via Comparators 2 Op amps with all input/output available externally 2 High-speed Comparators connected to 2-phase PWM Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module 8 MHz internal oscillator with software controlled clock divides Software selectable BOR Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F1709 - PIC16F785 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F1709
PIC16F785
Newer Device Available PIC16F1709 PIC16F785
The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers. For product comparison, please consider: PIC16F1709 Additional Features Up to 12 channels of 10-bit A/D 2-Phase PWM with Asynchronous feedback via Comparators 2 Op amps with all input/output available externally 2 High-speed Comparators connected to 2-phase PWM Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module 8 MHz internal oscillator with software controlled clock divides Software selectable BOR Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator

The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers.

For product comparison, please consider: PIC16F1709

Additional Features

    • Up to 12 channels of 10-bit A/D
    • 2-Phase PWM with Asynchronous feedback via Comparators
    • 2 Op amps with all input/output available externally
    • 2 High-speed Comparators connected to 2-phase PWM
    • Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module
    • 8 MHz internal oscillator with software controlled clock divides
    • Software selectable BOR
    • Wide Operating Voltage (2.0V – 5.5V)
    • High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F785
Product Name Newer Device Available PIC16F1709
Features PWM
Bits Other; 10-bit
Number 12
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details