The PIC16F785-I/P is a 20-pin, flash-based, 8-bit CMOS microcontroller designed for embedded applications. It features a high-performance RISC CPU capable of operating at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 32 kHz. It operates within a voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature ranges from -40°C to +85°C. This microcontroller is equipped with various peripherals, including dual high-speed comparators, dual operational amplifiers, and a 10-bit A/D converter with 14 channels. It supports multiple timer functions, including Timer0, Timer1, and Timer2, and features a two-phase asynchronous feedback PWM module. The device also includes power-saving features such as a sleep mode and a low standby current of 30 nA at 2.0V. The PIC16F785-I/P has a program memory size of 3.5KB and an EEPROM size of 256 bytes, with a high endurance of 100,000 write cycles for flash memory and 1,000,000 for EEPROM. It also incorporates programmable code protection and a brown-out reset feature. This microcontroller is suitable for applications requiring low power consumption and high performance, making it a viable option for engineers looking to implement reliable embedded solutions.
IC MCU 8BIT 3.5KB FLASH 20DIP Product overview: PIC16F785-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F785-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 20MHz, CMOS, PDIP20
Win Source Part Number: 1084999-PIC16F785-I/
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 22
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F716-I/P; PIC16F616-I/P; PIC16HV616-I/PPIC16F
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F785IP
Base Product Number: PIC16F785
IC MCU 8BIT 3.5KB FLASH 20DIP
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O
IC MCU 8BIT 3.5KB FLASH 20DIP
IC MCU 8BIT 3.5KB FLASH 20DIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F785-I/P | PIC16F785-I/P-ND | PIC16F785-I/P | 1084999-PIC16F785-I/P | PIC16F785-I/P | 70046254 | PIC16F785-I/P | PIC16F785-I/P | PIC16F785-I/P | PIC16F785-I/P |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU, 8-Bit, 2KW Flash, 128 RAM, 18 I/O,DIP-20 | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 3.5 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |||
| ROM | 0.2560 KB | 3.5 KB | 256 KB | |||||||
| ROM Type | Flash; Flash | Flash | Flash | Flash; FLASH | Flash; FLASH | EEPROM; Flash | Flash; FLASH |