Microchip Technology, Inc. Product Range Microchip PIC16F76-I/SS.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes
Datasheet
Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3987 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3987
Product Range Microchip 15AC3987
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3987
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.3680 KB
Supply Voltage 4 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details