Microchip Technology, Inc. Product Range Microchip PIC16F737-I/SS.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes
Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0035 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0035
Product Range Microchip 15AC0035
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0035
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.3680 KB
Supply Voltage 2 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details