Microchip Technology, Inc. PIC16F723

Description
This versatile 28-pin MCU is a member of Microchip's family of Extreme Low Power MCUs featuring nanoWatt XLP(TM) Technology. For product comparison, please consider: PIC16F723A Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Flash Program Memory I²C™, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 11 Channel 8b ADC 25mA Source/Sink current I/O One 8-bit Timer (TMR0) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Built-in mTouch™ capacative sensing module Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) Note: The PIC16F/LF723A is recommended for new designs The PIC16F/LF723 & PIC16F/LF723A are electrically identical The 'A' variants are provided at reduced pricing
Datasheet
Description
This versatile 28-pin MCU is a member of Microchip's family of Extreme Low Power MCUs featuring nanoWatt XLP(TM) Technology. For product comparison, please consider: PIC16F723A Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Flash Program Memory I²C™, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 11 Channel 8b ADC 25mA Source/Sink current I/O One 8-bit Timer (TMR0) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Built-in mTouch™ capacative sensing module Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) Note: The PIC16F/LF723A is recommended for new designs The PIC16F/LF723 & PIC16F/LF723A are electrically identical The 'A' variants are provided at reduced pricing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F723 - Microchip Technology, Inc.
Chandler, AZ, United States
This versatile 28-pin MCU is a member of Microchip's family of Extreme Low Power MCUs featuring nanoWatt XLP(TM) Technology. For product comparison, please consider: PIC16F723A Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Flash Program Memory I²C™, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 11 Channel 8b ADC 25mA Source/Sink current I/O One 8-bit Timer (TMR0) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Built-in mTouch™ capacative sensing module Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) Note: The PIC16F/LF723A is recommended for new designs The PIC16F/LF723 & PIC16F/LF723A are electrically identical The 'A' variants are provided at reduced pricing

This versatile 28-pin MCU is a member of Microchip's family of Extreme Low Power MCUs featuring nanoWatt XLP(TM) Technology.

For product comparison, please consider: PIC16F723A

Additional Features

    • Mid-Range core with 35 Instruction, 8 Stack Levels
    • Flash Program Memory
    • I²C™, SPI, AUSART
    • 2 X CCP (Caputure/Compare/PWM)
    • 11 Channel 8b ADC
    • 25mA Source/Sink current I/O
    • One 8-bit Timer (TMR0)
    • Two 16-bit Timer (TMR1/TMR2)
    • Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming™ (ICSP™)
    • Built-in mTouch™ capacative sensing module
    • Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
    • Note: The PIC16F/LF723A is recommended for new designs
      • The PIC16F/LF723 & PIC16F/LF723A are electrically identical
      • The 'A' variants are provided at reduced pricing
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F723
Bits 8 Bit
Number 11
RAM 0.1920 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details