Microchip Technology, Inc. PIC16F707

Description
This versatile 40-pin device offers 32 Capacitive Touch channels and is a member of Microchip's eXtreme Low Power family featuring nanoWatt XLP(TM) Technology Additional Features Mid-Range core with 35 Instruction 8 Stack Levels Flash Program Memory Internal 16MHz oscillator 32 Cap Touch Channels 2 x Built-in mTouch™ capacative sensing module I²C, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 14 Channel 8b ADC 25mA Source/Sink current I/O Three 8-bit Timer (TMR0/A/B) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF707 variant (1.8V – 3.6V)
Datasheet
Description
This versatile 40-pin device offers 32 Capacitive Touch channels and is a member of Microchip's eXtreme Low Power family featuring nanoWatt XLP(TM) Technology Additional Features Mid-Range core with 35 Instruction 8 Stack Levels Flash Program Memory Internal 16MHz oscillator 32 Cap Touch Channels 2 x Built-in mTouch™ capacative sensing module I²C, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 14 Channel 8b ADC 25mA Source/Sink current I/O Three 8-bit Timer (TMR0/A/B) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF707 variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F707 - Microchip Technology, Inc.
Chandler, AZ, United States
This versatile 40-pin device offers 32 Capacitive Touch channels and is a member of Microchip's eXtreme Low Power family featuring nanoWatt XLP(TM) Technology Additional Features Mid-Range core with 35 Instruction 8 Stack Levels Flash Program Memory Internal 16MHz oscillator 32 Cap Touch Channels 2 x Built-in mTouch™ capacative sensing module I²C, SPI, AUSART 2 X CCP (Caputure/Compare/PW M) 14 Channel 8b ADC 25mA Source/Sink current I/O Three 8-bit Timer (TMR0/A/B) Two 16-bit Timer (TMR1/TMR2) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Wide Operating Voltage (1.8V – 5.5V) Low Power PIC16LF707 variant (1.8V – 3.6V)

This versatile 40-pin device offers 32 Capacitive Touch channels and is a member of Microchip's eXtreme Low Power family featuring nanoWatt XLP(TM) Technology

Additional Features

    • Mid-Range core with 35 Instruction
    • 8 Stack Levels Flash Program Memory
    • Internal 16MHz oscillator 32 Cap Touch Channels 2 x Built-in mTouch™ capacative sensing module I²C, SPI, AUSART 2 X CCP (Caputure/Compare/PWM)
    • 14 Channel 8b ADC 25mA Source/Sink current I/O Three 8-bit Timer (TMR0/A/B)
    • Two 16-bit Timer (TMR1/TMR2)
    • Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming™ (ICSP™)
    • Wide Operating Voltage (1.8V – 5.5V)
    • Low Power PIC16LF707 variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F707
Bits 8 Bit
Number 14
RAM 0.3680 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details