Texas Instruments LM3S5749 Stellaris LM3S Microcontroller LM3S5749-IQC50-A0

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S5749 Stellaris LM3S Microcontroller - LM3S5749-IQC50-A0 - Texas Instruments
Dallas, TX, United States
LM3S5749 Stellaris LM3S Microcontroller
LM3S5749-IQC50-A0
LM3S5749 Stellaris LM3S Microcontroller LM3S5749-IQC50-A0
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Supplier's Site Datasheet
Microcontrollers - 296-24908-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24908-ND
Microcontrollers 296-24908-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Supplier's Site Datasheet
Microcontrollers - LM3S5749-IQC50-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S5749-IQC50-A0
Microcontrollers LM3S5749-IQC50-A0
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Supplier's Site
Embedded - Embedded - Microcontrollers - LM3S5749-IQC50-A0 - 1199386-LM3S5749-IQC50-A0 - Win Source Electronics
Yishun, Singapore
Embedded - Embedded - Microcontrollers - LM3S5749-IQC50-A0
1199386-LM3S5749-IQC50-A0
Embedded - Embedded - Microcontrollers - LM3S5749-IQC50-A0 1199386-LM3S5749-IQC50-A0
Manufacturer: Texas Instruments Win Source Part Number: 1199386-LM3S5749-IQC 50-A0 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 50MHz Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.25V ~ 2.75V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM3S5749 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 61 Date RAM Size: 64K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 1199386-LM3S5749-IQC50-A0
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 50MHz
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.25V ~ 2.75V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM3S5749
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 61
Date RAM Size: 64K x 8

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S5749-IQC50-A0
ARM Microcontrollers - MCU LM3S5749-IQC50-A0
ARM Microcontrollers - MCU ARM Cortex-M3 128K

ARM Microcontrollers - MCU ARM Cortex-M3 128K

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S5749-IQC50-A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S5749-IQC50-A0
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S5749-IQC50-A0
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Integrated Circuits - LM3S5749-IQC50-A0 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
LM3S5749-IQC50-A0
Integrated Circuits LM3S5749-IQC50-A0
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S5749-IQC50-A0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S5749-IQC50-A0
Embedded - Microcontrollers LM3S5749-IQC50-A0
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
 - 7094251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stellaris® ARM® Cortex™ Microcontrollers offer a direct path to the strongest ecosystem of development tools, software, and knowledge in the industry. Designers who migrate to Stellaris will benefit from great tools, small code footprint, and outstanding performance Family Name = Stellaris Package Type = LQFP Mounting Type = Surface Mount Pin Count = 100 Device Core = ARM Cortex M3 Data Bus Width = 32bit Program Memory Size = 128 kB Maximum Frequency = 50MHz RAM Size = 64 kB USB Channels = 1 x Device, 1 x Host

Stellaris® ARM® Cortexâ„¢ Microcontrollers offer a direct path to the strongest ecosystem of development tools, software, and knowledge in the industry. Designers who migrate to Stellaris will benefit from great tools, small code footprint, and outstanding performance
Family Name = Stellaris
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 100
Device Core = ARM Cortex M3
Data Bus Width = 32bit
Program Memory Size = 128 kB
Maximum Frequency = 50MHz
RAM Size = 64 kB
USB Channels = 1 x Device, 1 x Host

Supplier's Site
 - 7094251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Stellaris® ARM® Cortex™ Microcontrollers offer a direct path to the strongest ecosystem of development tools, software, and knowledge in the industry. Designers who migrate to Stellaris will benefit from great tools, small code footprint, and outstanding performance Family Name = Stellaris Package Type = LQFP Mounting Type = Surface Mount Pin Count = 100 Device Core = ARM Cortex M3 Data Bus Width = 32bit Program Memory Size = 128 kB Maximum Frequency = 50MHz RAM Size = 64 kB USB Channels = 1 x Device, 1 x Host Delivery on production packaging - Punnet. This product is non-returnable.

Stellaris® ARM® Cortexâ„¢ Microcontrollers offer a direct path to the strongest ecosystem of development tools, software, and knowledge in the industry. Designers who migrate to Stellaris will benefit from great tools, small code footprint, and outstanding performance
Family Name = Stellaris
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 100
Device Core = ARM Cortex M3
Data Bus Width = 32bit
Program Memory Size = 128 kB
Maximum Frequency = 50MHz
RAM Size = 64 kB
USB Channels = 1 x Device, 1 x Host
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Lingto Electronic Limited RS Components, Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S5749-IQC50-A0 296-24908-ND LM3S5749-IQC50-A0 1199386-LM3S5749-IQC50-A0 LM3S5749-IQC50-A0 LM3S5749-IQC50-A0 LM3S5749-IQC50-A0 LM3S5749-IQC50-A0 7094251
Product Name LM3S5749 Stellaris LM3S Microcontroller Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - LM3S5749-IQC50-A0 ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 64 KB 64 KB 128 KB 64 KB 64 KB 64 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products