Microchip Technology, Inc. Newer Device Available PIC16F18324 PIC16F630

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18324 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors MPLAB® ICD-2 programming support or debugging support with optional header adapter 8 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset
Request a Quote Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18324 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors MPLAB® ICD-2 programming support or debugging support with optional header adapter 8 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18324 - PIC16F630 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18324
PIC16F630
Newer Device Available PIC16F18324 PIC16F630
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18324 Additional Features 128 bytes of EEPROM data memory Programmable pull-up resistors MPLAB® ICD-2 programming support or debugging support with optional header adapter 8 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability.

For product comparison, please consider: PIC16F18324

Additional Features

    • 128 bytes of EEPROM data memory
    • Programmable pull-up resistors
    • MPLAB® ICD-2 programming support or debugging support with optional header adapter
    • 8 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset
Supplier's Site Datasheet
OEM Souring - 1466457-PIC16F630 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466457-PIC16F630 Manufacturer: Microchip Technology

Category: OEM Souring
Win Source Part Number: 1466457-PIC16F630
Manufacturer: Microchip Technology

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F630 1466457-PIC16F630
Product Name Newer Device Available PIC16F18324 OEM Souring
Bits 8 Bit; 16 Bit
Number 1
RAM 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details