The PIC16F627T-20E/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 1.75 KB of FLASH memory, which is organized as 1K x 14 bits. The device is housed in a 20-pin SSOP package, making it suitable for space-constrained designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can handle multiple peripheral functions, making it versatile for different project requirements. The device is also compatible with MPLAB IDE for development and debugging, enhancing its usability in engineering projects. Engineers considering the PIC16F627T-20E/SS should evaluate its specifications against their project needs, particularly in terms of processing speed, memory requirements, and power supply constraints.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F627T-20E/SS-ND | PIC16F627T-20E/SS | PIC16F627T-20E/SS | PIC16F627T-20E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.2240 KB | 0.2240 KB | 224 KB | |
| ROM | 1.75 KB | |||
| ROM Type | Flash | Flash; FLASH |