Microchip Technology, Inc. Microcontrollers PIC16F1937-I/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1937-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1937-I/P-ND
Microcontrollers PIC16F1937-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1937-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1937-I/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1937-I/P
IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F1937-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F1937-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1937-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6669765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669765
Microcontrollers 6669765
MCU 14K Flash 512B RAM LCD Driver PDIP40

MCU 14K Flash 512B RAM LCD Driver PDIP40

Supplier's Site
Microcontrollers - 1449233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449233
Microcontrollers 1449233
MCU 14K Flash 512B RAM LCD Driver PDIP40

MCU 14K Flash 512B RAM LCD Driver PDIP40

Supplier's Site
 - PIC16F1937-I/P - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 32MHz, CMOS, PDIP40

RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 32MHz, CMOS, PDIP40

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1937-I/P - 1237939-PIC16F1937-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1937-I/P
1237939-PIC16F1937-I/P
Embedded - Embedded - Microcontrollers - PIC16F1937-I/P 1237939-PIC16F1937-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237939-PIC16F1937-I /P Manufacturer Homepage: www.microchip.com Alternative Parts (Cross-Reference): PIC16F1937-I/PT; PIC16F1937T-I/MV; PIC16F1937-I/MV; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237939-PIC16F1937-I/P
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16F1937-I/PT; PIC16F1937T-I/MV; PIC16F1937-I/MV;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1937-I/P
8-bit Microcontrollers - MCU PIC16F1937-I/P
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Microcontrollers - PIC16F1937-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1937-I/P
Microcontrollers PIC16F1937-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F1937-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F1937-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F1937-I/P
14KB 1.8V~5.5V PIC 512Byte 32MHz FLASH 36 PDIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

14KB 1.8V~5.5V PIC 512Byte 32MHz FLASH 36 PDIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1937-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1937-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1937-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip - 45P4774 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip
45P4774
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip 45P4774
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC16F1937-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1937-I/P
Embedded - Microcontrollers PIC16F1937-I/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F1937-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1937-I/P
Microcontrollers PIC16F1937-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1937-I/P-ND 685-PIC16F1937-I/P 6669765 PIC16F1937-I/P 1237939-PIC16F1937-I/P PIC16F1937-I/P PIC16F1937-I/P PIC16F1937-I/P PIC16F1937-I/P 45P4774 PIC16F1937-I/P PIC16F1937-I/P
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1937-I/P 8-bit Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x10b Other; 10bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details