Microchip Technology, Inc. Microcontrollers PIC16F1934-I/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1934-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1934-I/PT-ND
Microcontrollers PIC16F1934-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1934-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1934-I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F1934-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1934-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F1934-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1934-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1934-I/PT - 038234-PIC16F1934-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1934-I/PT
038234-PIC16F1934-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1934-I/PT 038234-PIC16F1934-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 038234-PIC16F1934-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Family Name: PIC16F1934 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F1934-I/P; PIC16F1934-I/MV; PIC16F1934T-I/MV; PIC16F1934T-I/ML; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038234-PIC16F1934-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Family Name: PIC16F1934
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F1934-I/P; PIC16F1934-I/MV; PIC16F1934T-I/MV; PIC16F1934T-I/ML;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F1934-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1934-I/PT
Microcontrollers PIC16F1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F1934-I/PT
Embedded - Microcontrollers PIC16F1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1934-I/PT
8-bit Microcontrollers - MCU PIC16F1934-I/PT
8-bit Microcontrollers - MCU 7KB Flash, 256B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 7KB Flash, 256B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1934-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1934-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC16F1934-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1934-I/PT
Microcontrollers PIC16F1934-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1934-I/PT-ND 685-PIC16F1934-I/PT 038234-PIC16F1934-I/PT PIC16F1934-I/PT PIC16F1934-I/PT PIC16F1934-I/PT PIC16F1934-I/PT PIC16F1934-I/PT
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1934-I/PT Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x10b
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 256 KB 0.2560 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details