Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F1933T-I/ML

Description
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F1933T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F1933T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933T-I/ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F1933T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16K x 14 words of Flash program memory and 1024 bytes of RAM. The device supports various addressing modes and includes a 16-level deep hardware stack, making it suitable for complex applications. This microcontroller incorporates a precision internal oscillator, factory calibrated to ±1%, with a selectable frequency range from 32 MHz to 31 kHz. It features multiple power management options, including a power-saving sleep mode and brown-out reset with selectable trip points. The operating voltage range is between 1.8V and 5.5V. The PIC16F1933T-I/ML includes up to 35 I/O pins, an integrated LCD controller capable of driving up to 96 segments, and a capacitive sensing module with up to 16 channels. It also features a 10-bit A/D converter with multiple voltage reference options, various timers, and multiple capture/compare/PWM modules. Communication interfaces include a Master Synchronous Serial Port (MSSP) and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), supporting protocols like RS-232 and RS-485. This microcontroller is pin-compatible with other 28-pin PIC16CXXX and PIC16FXXX devices, facilitating easy integration into existing designs. Its combination of features makes it a versatile choice for embedded applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16F1933T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16K x 14 words of Flash program memory and 1024 bytes of RAM. The device supports various addressing modes and includes a 16-level deep hardware stack, making it suitable for complex applications. This microcontroller incorporates a precision internal oscillator, factory calibrated to ±1%, with a selectable frequency range from 32 MHz to 31 kHz. It features multiple power management options, including a power-saving sleep mode and brown-out reset with selectable trip points. The operating voltage range is between 1.8V and 5.5V. The PIC16F1933T-I/ML includes up to 35 I/O pins, an integrated LCD controller capable of driving up to 96 segments, and a capacitive sensing module with up to 16 channels. It also features a 10-bit A/D converter with multiple voltage reference options, various timers, and multiple capture/compare/PWM modules. Communication interfaces include a Master Synchronous Serial Port (MSSP) and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), supporting protocols like RS-232 and RS-485. This microcontroller is pin-compatible with other 28-pin PIC16CXXX and PIC16FXXX devices, facilitating easy integration into existing designs. Its combination of features makes it a versatile choice for embedded applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F1933T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1933T-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1933T-I/ML
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F1933T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F1933T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1933T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1933T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1933T-I/MLCT-ND
Microcontrollers PIC16F1933T-I/MLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F1933T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1933T-I/MLTR-ND
Microcontrollers PIC16F1933T-I/MLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339871-PIC16F1933T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1339871-PIC16F1933T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1339871-PIC16F1933T-I/ML
Win Source Part Number: 1339871-PIC16F1933T- I/ML Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 1,600 Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F1933

Win Source Part Number: 1339871-PIC16F1933T-I/ML
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,600
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F1933

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1933T-I/ML
8-bit Microcontrollers - MCU PIC16F1933T-I/ML
8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1933T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1933T-I/ML
Embedded - Microcontrollers PIC16F1933T-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC16F1933T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1933T-I/ML
Microcontrollers PIC16F1933T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1933T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1933T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1933T-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1933T-I/ML PIC16F1933T-I/MLCT-ND 1339871-PIC16F1933T-I/ML PIC16F1933T-I/ML PIC16F1933T-I/ML PIC16F1933T-I/ML PIC16F1933T-I/ML
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 256 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details