IC MCU 8BIT 28KB FLASH 64QFN
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
IC MCU 8BIT 28KB FLASH 64QFN
MCU, 8BIT, 32MHZ, QFN-EP-64; Product Range:PIC16 Family PIC16F191xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:QFN-EP; No. of I/O s:59I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-QFN (9x9)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F19196T-I/MR | PIC16F19196T-I/MR | PIC16F19196T-I/MR | 23AC8332 | PIC16F19196T-I/MR |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Qfn-Ep-64; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 5.5 to 2.3 volts |