Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18876T-I/MV

Description
Manufacturer: Microchip Technology Win Source Part Number: 1316754-PIC16F18876T -I/MV Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 40-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F18876T-I/MV-ND ,PIC16F18876T-I/MVTR ,PIC16F18876T-I/MVCT ,PIC16F18876T-I/MVDK R Base Product Number: PIC16F18876 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1316754-PIC16F18876T -I/MV Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 40-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F18876T-I/MV-ND ,PIC16F18876T-I/MVTR ,PIC16F18876T-I/MVCT ,PIC16F18876T-I/MVDK R Base Product Number: PIC16F18876 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316754-PIC16F18876T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316754-PIC16F18876T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316754-PIC16F18876T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 1316754-PIC16F18876T -I/MV Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 3,300 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 40-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-UFQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F18876T-I/MV-ND ,PIC16F18876T-I/MVTR ,PIC16F18876T-I/MVCT ,PIC16F18876T-I/MVDK R Base Product Number: PIC16F18876 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316754-PIC16F18876T-I/MV
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 3,300
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 40-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-UFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F18876T-I/MV-ND,PIC16F18876T-I/MVTR,PIC16F18876T-I/MVCT,PIC16F18876T-I/MVDKR
Base Product Number: PIC16F18876
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F18876T-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F18876T-I/MV
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16F18876T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18876T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16F18876T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18876T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18876T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18876T-I/MVTR-ND
Microcontrollers PIC16F18876T-I/MVTR-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC16F18876T-I/MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18876T-I/MVDKR-ND
Microcontrollers PIC16F18876T-I/MVDKR-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC16F18876T-I/MVCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18876T-I/MVCT-ND
Microcontrollers PIC16F18876T-I/MVCT-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F18876T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18876T-I/MV
Embedded - Microcontrollers PIC16F18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16F18876T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18876T-I/MV
Microcontrollers PIC16F18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16F18876T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18876T-I/MV
Microcontrollers PIC16F18876T-I/MV
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18876T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18876T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18876T-I/MV
8-bit Microcontrollers - MCU PIC16F18876T-I/MV
8-bit Microcontrollers - MCU 8-Bit MCU 28KB Flash 2KB RAM 256B EE CIP

8-bit Microcontrollers - MCU 8-Bit MCU 28KB Flash 2KB RAM 256B EE CIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316754-PIC16F18876T-I/MV 685-PIC16F18876T-I/MV PIC16F18876T-I/MVTR-ND PIC16F18876T-I/MV PIC16F18876T-I/MV PIC16F18876T-I/MV PIC16F18876T-I/MV PIC16F18876T-I/MV
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 28 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB 0.2560 KB 28 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers