Microchip Technology, Inc. Microcontrollers PIC16F18857T-I/ML

Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F18857T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18857T-I/MLCT-ND
Microcontrollers PIC16F18857T-I/MLCT-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F18857T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18857T-I/MLTR-ND
Microcontrollers PIC16F18857T-I/MLTR-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC16F18857T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18857T-I/MLDKR-ND
Microcontrollers PIC16F18857T-I/MLDKR-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip - 52Y7551 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip
52Y7551
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip 52Y7551
MCU, 8BIT, 32MHZ, QFN-EP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, QFN-EP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:56KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F18857T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18857T-I/ML
Microcontrollers PIC16F18857T-I/ML
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18857T-I/ML
8-bit Microcontrollers - MCU PIC16F18857T-I/ML
8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP

8-bit Microcontrollers - MCU 8-Bit MCU 56KB Flash 4KB RAM 256B EE CIP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18857T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18857T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18857T-I/ML
IC MCU 8BIT 56KB FLASH 28QFN

IC MCU 8BIT 56KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC16F18857T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18857T-I/ML
Embedded - Microcontrollers PIC16F18857T-I/ML
IC MCU 8BIT 56KB FLASH 28QFN

IC MCU 8BIT 56KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC16F18857T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18857T-I/ML
Microcontrollers PIC16F18857T-I/ML
IC MCU 8BIT 56KB FLASH 28QFN

IC MCU 8BIT 56KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F18857T-I/MLCT-ND 52Y7551 PIC16F18857T-I/ML PIC16F18857T-I/ML PIC16F18857T-I/ML PIC16F18857T-I/ML PIC16F18857T-I/ML
Product Name Microcontrollers Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x10b; D/A 1x5b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 56 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details