Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16F18856T-E/SSVAO

Description
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F18856T-E/SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18856T-E/S SVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F18856T-E/SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18856T-E/S SVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F18856T-E/SSVAO
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F18856T-E/SSVAO
IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F18856T-E/SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18856T-E/S SVAO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SSOP Product overview: PIC16F18856T-E/SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18856T-E/SSVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1357025-PIC16F18856T-E/SSVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1357025-PIC16F18856T-E/SSVAO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1357025-PIC16F18856T-E/SSVAO
Win Source Part Number: 1357025-PIC16F18856T -E/SSVAO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Product Status: Active Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: PIC16F18856 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected Speed: 32MHz Number of I/O: 25 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1357025-PIC16F18856T-E/SSVAO
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa)
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: PIC16F18856
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
Speed: 32MHz
Number of I/O: 25
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - PIC16F18856T-E/SSVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18856T-E/SSVAO
Microcontrollers PIC16F18856T-E/SSVAO
PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

PIC Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18856T-E/SSVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18856T-E/SSVAO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18856T-E/SSVAO
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F18856T-E/SSVAO
Embedded - Microcontrollers PIC16F18856T-E/SSVAO
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F18856T-E/SSVAO 1357025-PIC16F18856T-E/SSVAO PIC16F18856T-E/SSVAO PIC16F18856T-E/SSVAO PIC16F18856T-E/SSVAO
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 28 KB 2 KB 2 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 to 2.3 volts
Package Type Other; Tape & Reel (TR) SSOP SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) SSOP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers