Microchip Technology, Inc. Microcontrollers PIC16F18856-I/SO

Description
MCU 8-bit 28KB Prog 2KB RAM 5V SOIC-28
Request a Quote Datasheet
Description
MCU 8-bit 28KB Prog 2KB RAM 5V SOIC-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1115557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1115557
Microcontrollers 1115557
MCU 8-bit 28KB Prog 2KB RAM 5V SOIC-28

MCU 8-bit 28KB Prog 2KB RAM 5V SOIC-28

Supplier's Site
Microcontrollers - 1445731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445731
Microcontrollers 1445731
MCU 8-bit 28KB Prog 2KB RAM 5V SOIC-28

MCU 8-bit 28KB Prog 2KB RAM 5V SOIC-28

Supplier's Site
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F18856-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F18856-I/SO
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F18856-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F18856-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18856-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28SOIC Product overview: PIC16F18856-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18856-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18856-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18856-I/SO-ND
Microcontrollers PIC16F18856-I/SO-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264377-PIC16F18856-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264377-PIC16F18856-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264377-PIC16F18856-I/SO
Win Source Part Number: 1264377-PIC16F18856- I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F, Functional Safety (FuSa) Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16F18856

Win Source Part Number: 1264377-PIC16F18856-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F18856

Buy Now Datasheet
Microcontrollers - PIC16F18856-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18856-I/SO
Microcontrollers PIC16F18856-I/SO
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18856-I/SO
8-bit Microcontrollers - MCU PIC16F18856-I/SO
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256B EE, 10b ADC2, DAC, Comp, PWM, CWG, SMT, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, 2xSPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256B EE, 10b ADC2, DAC, Comp, PWM, CWG, SMT, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, 2xSPI/I2C, IDLE/DOZE/PMD

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18856-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18856-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18856-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16F18856-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18856-I/SO
Embedded - Microcontrollers PIC16F18856-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F18856-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18856-I/SO
Microcontrollers PIC16F18856-I/SO
IC MCU 8BIT 28KB FLASH 28SOIC

IC MCU 8BIT 28KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1115557 685-PIC16F18856-I/SO PIC16F18856-I/SO-ND 1264377-PIC16F18856-I/SO PIC16F18856-I/SO PIC16F18856-I/SO PIC16F18856-I/SO PIC16F18856-I/SO PIC16F18856-I/SO
Product Name Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2.05 KB 2 KB 2 KB 28 KB 2 KB 2 KB 2 KB
ROM 28 KB 28 KB 256 KB
Package Type SOIC; Other; Soic Other; Tube SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Pin Count 28 28
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details