Microchip PIC16F1847-I/P Microcontroller
Microchip PIC16F1847-I/P Microcontroller
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-PDIP
IC MCU 8BIT 14KB FLASH 18DIP Product overview: PIC16F1847-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1847-I/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368738-PIC16F1847-I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ mTouch™ 16F
Package: Tube
Product Status: Active
Package / Case: 18-DIP (0.300", 7.62mm)
Supplier Device Package: 18-PDIP
Base Product Number: PIC16F1847
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 15
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 12x10b
Oscillator Type: Internal
8-bit Microcontrollers - MCU 14K FL 1KB RAM 32MHz 16I/0 Enhance Mid
IC MCU 8BIT 14KB FLASH 18DIP
IC MCU 8BIT 14KB FLASH 18DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-18; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 18-PDIP
IC MCU 8BIT 14KB FLASH 18DIP
16KB 1.8V~5.5V PIC 1KB 32MHz FLASH 15 PDIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7985298 | PIC16F1847-I/P-ND | 685-PIC16F1847-I/P | 1368738-PIC16F1847-I/P | PIC16F1847-I/P | PIC16F1847-I/P | PIC16F1847-I/P | 23T3106 | PIC16F1847-I/P | PIC16F1847-I/P | PIC16F1847-I/P |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-18; Product Range Microchip | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| RAM | 1.02 KB | 1 KB | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | 14 KB | 256 KB | ||||||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; Other; "18-DIP (0.300"", 7.62mm)" | Other; Tube | CDIP | CDIP; Other; 18-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 18-DIP (0.300\", 7.62mm) | CDIP; Other; 18-DIP (0.300", 7.62mm) | PDIP | ||
| Pin Count | 18 | 18 | 18 |