Microchip Technology, Inc. Microcontrollers PIC16F1847-I/ML

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F1847-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1847-I/ML-ND
Microcontrollers PIC16F1847-I/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F1847-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F1847-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F1847-I/ML
IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F1847-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1847-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F1847-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1847-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319079-PIC16F1847-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319079-PIC16F1847-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319079-PIC16F1847-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1319079-PIC16F1847-I /ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 61 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1847IML Base Product Number: PIC16F1847 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319079-PIC16F1847-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 61
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1847IML
Base Product Number: PIC16F1847
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1847-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1847-I/ML
Embedded - Microcontrollers PIC16F1847-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip - 23T3105 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip
23T3105
Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip 23T3105
MCU, 8BIT, 32MHZ, QFN-EP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:15I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, QFN-EP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:15I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1847-I/ML
8-bit Microcontrollers - MCU PIC16F1847-I/ML
8-bit Microcontrollers - MCU 14K FL 1KB RAM 32MHz 16I/0 Enhance Mid

8-bit Microcontrollers - MCU 14K FL 1KB RAM 32MHz 16I/0 Enhance Mid

Buy Now Datasheet
Microcontrollers - PIC16F1847-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1847-I/ML
Microcontrollers PIC16F1847-I/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1847-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1847-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1847-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC16F1847-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1847-I/ML
Microcontrollers PIC16F1847-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F1847-I/ML-ND 685-PIC16F1847-I/ML 1319079-PIC16F1847-I/ML PIC16F1847-I/ML 23T3105 PIC16F1847-I/ML PIC16F1847-I/ML PIC16F1847-I/ML PIC16F1847-I/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Qfn-Ep-28; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB 1 KB
ROM 14 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7616AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details