PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 889482-PIC16F18445-I
Series: PIC® XLP™ 16F, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 17x12b; D/A 1x5b
Oscillator Type: External
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC16F18445
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8542.31.0001
IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16F18445-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18445-I/SS
MCU, 8BIT, PIC16, 32MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:17I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 20SSOP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18445-I/SS-ND | 889482-PIC16F18445-I/SS | 685-PIC16F18445-I/SS | 55AC3009 | PIC16F18445-I/SS | PIC16F18445-I/SS | PIC16F18445-I/SS | PIC16F18445-I/SS |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F18445-I/SS | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Mcu, 8Bit, Pic16, 32Mhz, Ssop-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 1x5b | |||||||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB | 256 KB | 0.2560 KB |