Microchip Technology, Inc. Microcontrollers PIC16F18445-I/GZ

Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F18445-I/GZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18445-I/GZ-ND
Microcontrollers PIC16F18445-I/GZ-ND
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18445-I/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18445-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18445-I/GZ
IC MCU 8BIT 14KB FLASH 20UQFN

IC MCU 8BIT 14KB FLASH 20UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18445-I/GZ
8-bit Microcontrollers - MCU PIC16F18445-I/GZ
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F18445-I/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18445-I/GZ
Embedded - Microcontrollers PIC16F18445-I/GZ
IC MCU 8BIT 14KB FLASH 20UQFN

IC MCU 8BIT 14KB FLASH 20UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16F18445-I/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18445-I/GZ
Microcontrollers PIC16F18445-I/GZ
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip - 55AC3006 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip
55AC3006
Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip 55AC3006
MCU, 8BIT, PIC16, 32MHZ, UQFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:17I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, UQFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UQFN; No. of I/O s:17I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F18445-I/GZ-ND PIC16F18445-I/GZ PIC16F18445-I/GZ PIC16F18445-I/GZ PIC16F18445-I/GZ 55AC3006
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic16, 32Mhz, Uqfn-20; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 1x5b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details