IC MCU 8BIT 14KB FLASH 20SOIC Product overview: PIC16F18345-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18345-E/SO
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1322247-PIC16F18345-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 38
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F18345
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 14KB FLASH 20SOIC
IC MCU 8BIT 14KB FLASH 20SOIC
MCU, 8BIT, 32MHZ, WSOIC-20; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:WSOIC; No. of I/O s:17I/O s RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 20SOIC
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM, 256B EE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F18345-E/SO | PIC16F18345-E/SO-ND | 1322247-PIC16F18345-E/SO | PIC16F18345-E/SO | PIC16F18345-E/SO | 41Y5651 | PIC16F18345-E/SO | PIC16F18345-E/SO | PIC16F18345-E/SO |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 32Mhz, Wsoic-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 0.2560 KB | 14 KB | 256 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |