The PIC16F18344T-I/GZ is a low pin count microcontroller from Quarktwin Technology Ltd. designed for general-purpose and low-power applications. It features a RISC architecture optimized for C compiler use, with an operating speed of up to 32 MHz and a minimum instruction cycle of 125 ns. The device includes a variety of core features such as a 16-level deep hardware stack, multiple timers, and configurable power management options including low-power sleep modes. This microcontroller offers up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 2.3V to 5.5V and supports an industrial temperature range of -40°C to 85°C. The eXtreme Low Power (XLP) features allow for very low current consumption, with sleep mode drawing as little as 40 nA. The PIC16F18344T-I/GZ is equipped with various digital peripherals, including configurable logic cells, PWM modules, and serial communication interfaces such as SPI and I²C. It also includes an analog-to-digital converter with up to 17 channels and integrated comparators. The Peripheral Pin Select (PPS) functionality enhances design flexibility by allowing pin mapping for digital peripherals. This microcontroller is suitable for applications requiring efficient power management and versatile peripheral integration.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 20UQFN
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512B RAM, 256 EEPROM
MCU, 8BIT, 32MHZ, UQFN-EP-20; Product Range:PIC16 Family PIC16F183xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:UQFN-EP; No. of I/O s:17I/O s RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 20UQFN
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 20UQFN
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F18344T-I/GZTR-ND | PIC16F18344T-I/GZ | PIC16F18344T-I/GZ | 52Y7541 | PIC16F18344T-I/GZ | PIC16F18344T-I/GZ | PIC16F18344T-I/GZ |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x10b; D/A 1x5b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |