The PIC16F18326T-I/ST is a low pin count microcontroller from Quarktwin Technology Ltd. designed for general-purpose and low-power applications. It features a 14-bit RISC architecture with an operating speed of up to 32 MHz and a minimum instruction cycle of 125 ns. The device includes 28 Kbytes of program flash memory, 2 KB of data SRAM, and 256 bytes of EEPROM, supporting various addressing modes. This microcontroller operates within a voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. It incorporates eXtreme Low Power (XLP) features, allowing for a sleep mode current of 40 nA at 1.8V, making it ideal for battery-operated devices. The PIC16F18326T-I/ST includes a variety of peripherals such as configurable logic cells, complementary waveform generators, and multiple timers. It also supports serial communication protocols like EUSART, SPI, and I2C. The Peripheral Pin Select (PPS) functionality enhances design flexibility by allowing pin remapping for digital peripherals. Overall, this microcontroller is well-suited for applications requiring low power consumption and a rich set of features.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1319017-PIC16F18326T
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 12
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F18326T-I/STTR,
Base Product Number: PIC16F18326
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 28KB FLASH 14TSSOP Product overview: PIC16F18326T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18326T-I/S
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
IC MCU 8BIT 28KB FLASH 14TSSOP
IC MCU 8BIT 28KB FLASH 14TSSOP
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 5b DAC SPI/I2C
IC MCU 8BIT 28KB FLASH 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18326T-I/STTR-ND | 1319017-PIC16F18326T-I/ST | 685-PIC16F18326T-I/ST | PIC16F18326T-I/ST | PIC16F18326T-I/ST | PIC16F18326T-I/ST | PIC16F18326T-I/ST | PIC16F18326T-I/ST |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10b; D/A 1x5b | |||||||
| RAM | 2 KB | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB | 256 KB | 0.2560 KB |