The PIC16F18326-E/SL is an 8-bit microcontroller featuring 28 Kbytes of program flash memory, 2 KB of data SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 2.3V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. The device supports a maximum clock speed of 32 MHz, with a minimum instruction cycle of 125 ns. This microcontroller includes a variety of core independent peripherals, such as a 10-bit ADC with 17 external channels, two comparators, and a 5-bit DAC. It also features multiple timers, including up to four 8-bit and three 16-bit timers, and supports various communication protocols like EUSART, SPI, and I2C. The PIC16F18326-E/SL is designed for low-power applications, offering eXtreme Low Power (XLP) features with a typical sleep current of 40 nA at 1.8V. It includes power-saving modes such as IDLE, DOZE, and SLEEP, along with a Peripheral Module Disable (PMD) feature to minimize power consumption. The device's Peripheral Pin Select (PPS) functionality allows for flexible pin mapping of digital peripherals, enhancing design versatility.
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-SOIC
IC MCU 8BIT 28KB FLASH 14SOIC
IC MCU 8BIT 28KB FLASH 14SOIC
IC MCU 8BIT 28KB FLASH 14SOIC
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 5b DAC SPI/I2C
PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-SOIC
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F18326-E/SL-ND | PIC16F18326-E/SL | PIC16F18326-E/SL | PIC16F18326-E/SL | PIC16F18326-E/SL | PIC16F18326-E/SL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |