Microchip Technology, Inc. Microcontrollers PIC16F18323-I/P

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F18323-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18323-I/P-ND
Microcontrollers PIC16F18323-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368702-PIC16F18323-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368702-PIC16F18323-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368702-PIC16F18323-I/P
Win Source Part Number: 1368702-PIC16F18323- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 16F Package: Tube Product Status: Active Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Base Product Number: PIC16F18323 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 12 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 11x10b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1368702-PIC16F18323-I/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: PIC16F18323
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 12
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 11x10b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 9163731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9163731
Microcontrollers 9163731
MCU 8bit 32MHz 3.5KB Prog 5V PDIP-14

MCU 8bit 32MHz 3.5KB Prog 5V PDIP-14

Supplier's Site
Microcontrollers - 1654142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654142
Microcontrollers 1654142
MCU 8bit 32MHz 3.5KB Prog 5V PDIP-14

MCU 8bit 32MHz 3.5KB Prog 5V PDIP-14

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F18323-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F18323-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F18323-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F18323-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F18323-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18323-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18323-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18323-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18323-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site
Embedded - Microcontrollers - PIC16F18323-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18323-I/P
Embedded - Microcontrollers PIC16F18323-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site Datasheet
Mcu, 8Bit, Pic16F, 32Mhz, Pdip-14; Product Range Microchip - 03AC3534 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16F, 32Mhz, Pdip-14; Product Range Microchip
03AC3534
Mcu, 8Bit, Pic16F, 32Mhz, Pdip-14; Product Range Microchip 03AC3534
MCU, 8BIT, PIC16F, 32MHZ, PDIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:8MIPS; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16F, 32MHZ, PDIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:8MIPS; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F18323-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18323-I/P
Microcontrollers PIC16F18323-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18323-I/P
8-bit Microcontrollers - MCU PIC16F18323-I/P
8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

Buy Now
Microcontrollers - PIC16F18323-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18323-I/P
Microcontrollers PIC16F18323-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F18323-I/P-ND 1368702-PIC16F18323-I/P 9163731 685-PIC16F18323-I/P PIC16F18323-I/P PIC16F18323-I/P 03AC3534 PIC16F18323-I/P PIC16F18323-I/P PIC16F18323-I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic16F, 32Mhz, Pdip-14; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b; D/A 1x5b
RAM 0.2560 KB 3.5 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 3.5 KB 256 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details