Microchip Technology, Inc. Microcontrollers PIC16F18313-I/P

Description
MCU 8bit 32MHz 3.5KB Prog 5V PDIP-8
Request a Quote Datasheet
Description
MCU 8bit 32MHz 3.5KB Prog 5V PDIP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 9163734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9163734
Microcontrollers 9163734
MCU 8bit 32MHz 3.5KB Prog 5V PDIP-8

MCU 8bit 32MHz 3.5KB Prog 5V PDIP-8

Supplier's Site
Microcontrollers - 1654174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654174
Microcontrollers 1654174
MCU 8bit 32MHz 3.5KB Prog 5V PDIP-8

MCU 8bit 32MHz 3.5KB Prog 5V PDIP-8

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F18313-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F18313-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F18313-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC16F18313-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC16F18313-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F18313-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F18313-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F18313-I/P-ND
Microcontrollers PIC16F18313-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368873-PIC16F18313-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368873-PIC16F18313-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368873-PIC16F18313-I/P
Win Source Part Number: 1368873-PIC16F18313- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® XLP™ 16F Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: PIC16F18313 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 6 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 5x10b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1368873-PIC16F18313-I/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: PIC16F18313
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 6
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 5x10b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
Mcu, 8Bit, Pic16F, 32Mhz, Pdip-8; Product Range Microchip - 03AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16F, 32Mhz, Pdip-8; Product Range Microchip
03AC3533
Mcu, 8Bit, Pic16F, 32Mhz, Pdip-8; Product Range Microchip 03AC3533
MCU, 8BIT, PIC16F, 32MHZ, PDIP-8; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:8MIPS; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16F, 32MHZ, PDIP-8; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:8MIPS; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F18313-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F18313-I/P
Embedded - Microcontrollers PIC16F18313-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F18313-I/P
8-bit Microcontrollers - MCU PIC16F18313-I/P
8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

8-bit Microcontrollers - MCU 8-Bit MCU 3.5K Flash 256 RAM 256 EEPROM

Buy Now
Microcontrollers - PIC16F18313-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F18313-I/P
Microcontrollers PIC16F18313-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP

Buy Now Datasheet
Microcontrollers - PIC16F18313-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F18313-I/P
Microcontrollers PIC16F18313-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F18313-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F18313-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F18313-I/P
IC MCU 8BIT 3.5KB FLASH 8DIP

IC MCU 8BIT 3.5KB FLASH 8DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 9163734 685-PIC16F18313-I/P PIC16F18313-I/P-ND 1368873-PIC16F18313-I/P 03AC3533 PIC16F18313-I/P PIC16F18313-I/P PIC16F18313-I/P PIC16F18313-I/P PIC16F18313-I/P
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic16F, 32Mhz, Pdip-8; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 3.5 KB 3.5 KB 256 KB
Package Type CDIP; PDIP; Other; Pdip Other; Tube CDIP; Other; "8-DIP (0.300"", 7.62mm)" CDIP CDIP; Other; DIP CDIP; Other; 8-DIP (0.300\", 7.62mm) CDIP; Other; 8-DIP (0.300", 7.62mm) CDIP; Other; 8-DIP (0.300\", 7.62mm)
Pin Count 8 8 8
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products