Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F1827-I/P

Description
IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16F1827-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16F1827-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F1827-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F1827-I/P
IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16F1827-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16F1827-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1827-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6988959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6988959
Microcontrollers 6988959
MCU 7 KB Flash with 32 MHz Osc, 16 I/0

MCU 7 KB Flash with 32 MHz Osc, 16 I/0

Supplier's Site
Microcontrollers - 1653458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653458
Microcontrollers 1653458
MCU 7 KB Flash with 32 MHz Osc, 16 I/0

MCU 7 KB Flash with 32 MHz Osc, 16 I/0

Supplier's Site
Microcontrollers - PIC16F1827-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1827-I/P-ND
Microcontrollers PIC16F1827-I/P-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1827-I/P - 889466-PIC16F1827-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1827-I/P
889466-PIC16F1827-I/P
Embedded - Embedded - Microcontrollers - PIC16F1827-I/P 889466-PIC16F1827-I/P
Manufacturer: Microchip Technology Win Source Part Number: 889466-PIC16F1827-I/ P Series: PIC® XLP™ mTouch™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP Core Processor: PIC Speed: 32MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC16F1827 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889466-PIC16F1827-I/P
Series: PIC® XLP™ mTouch™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC16F1827
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1827-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1827-I/P
Embedded - Microcontrollers PIC16F1827-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1827-I/P
8-bit Microcontrollers - MCU PIC16F1827-I/P
8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc

8-bit Microcontrollers - MCU 7KB Flash 384 byte 32 MHz Int. Osc

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-18; Product Range Microchip - 24R7078 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-18; Product Range Microchip
24R7078
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-18; Product Range Microchip 24R7078
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-18; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:384Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-18; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:384Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1827-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1827-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1827-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site
Microcontrollers - PIC16F1827-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1827-I/P
Microcontrollers PIC16F1827-I/P
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP

Buy Now Datasheet
18 PDIP .300in TUBE, 7 KB Flash, 384 bytes RAM, 32 MHz Int. Osc, 16 I/0, Enhance - 70047956 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PDIP .300in TUBE, 7 KB Flash, 384 bytes RAM, 32 MHz Int. Osc, 16 I/0, Enhance
70047956
18 PDIP .300in TUBE, 7 KB Flash, 384 bytes RAM, 32 MHz Int. Osc, 16 I/0, Enhance 70047956
Features: Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Internal 32 MHz Oscillator Integrated Capacitive mTouch Sensing Module Data Signal Modulator Module MI2C, SPI, EUSART with Auto Baud 2 ECCP and 2 CCP (Enhanced/Capture Compare PWM) Comparators with Selectable Voltage Reference 12 Channel 10b ADC with Voltage Reference 25 mA Source/Sink Current I/O Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) On Board In-Circuit Debug Wide Operating Voltage (1.8 V to 5.5 V) Low Power PIC16LF182x variants (1.8 V to 3.6 V) Standby Current (PIC16LF182X): 30 nA @ 1.8 V, Typical

Features:

  • Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory with Self Read/Write Capability
  • Internal 32 MHz Oscillator
  • Integrated Capacitive mTouch Sensing Module
  • Data Signal Modulator Module
  • MI2C, SPI, EUSART with Auto Baud
  • 2 ECCP and 2 CCP (Enhanced/Capture Compare PWM)
  • Comparators with Selectable Voltage Reference
  • 12 Channel 10b ADC with Voltage Reference
  • 25 mA Source/Sink Current I/O
  • Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6)
  • One 16-bit Timer (TMR1)
  • Extended Watchdog Timer (EWDT)
  • Enhanced Power-On/Off-Reset
  • Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • On Board In-Circuit Debug
  • Wide Operating Voltage (1.8 V to 5.5 V)
  • Low Power PIC16LF182x variants (1.8 V to 3.6 V)
  • Standby Current (PIC16LF182X): 30 nA @ 1.8 V, Typical
Supplier's Site
Microcontrollers - PIC16F1827-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1827-I/P
Microcontrollers PIC16F1827-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1827-I/P 6988959 PIC16F1827-I/P-ND 889466-PIC16F1827-I/P PIC16F1827-I/P PIC16F1827-I/P 24R7078 PIC16F1827-I/P PIC16F1827-I/P 70047956 PIC16F1827-I/P
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1827-I/P Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-18; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 18 PDIP .300in TUBE, 7 KB Flash, 384 bytes RAM, 32 MHz Int. Osc, 16 I/0, Enhance Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.3840 KB 0.3840 KB 7 KB 0.3840 KB 384 KB 0.3840 KB 0.3840 KB 0.3840 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers