PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 3.5KB FLASH 28UQFN
MCU, 8BIT, 32MHZ, UQFN-EP-28; Product Range:PIC16 Family PIC16F18xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:UQFN-EP; No. of I/O s:15I/O s RoHS Compliant: Yes
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 3.5KB FLASH 28UQFN
8-bit Microcontrollers - MCU 3.5KB Flash 256 RAM
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1826T-I/MV-ND | PIC16F1826T-I/MV | 53R0229 | PIC16F1826T-I/MV | PIC16F1826T-I/MV | PIC16F1826T-I/MV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-Ep-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 3.5 KB |