IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F1826-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1826-E/P can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1322159-PIC16F1826-E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 25
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 18-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F1826
RoHS Status: ROHS3 Compliant
MCU PIC16F1826,32MHz,3.5
IC MCU 8BIT 3.5KB FLASH 18DIP
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-PDIP
IC MCU 8BIT 3.5KB FLASH 18DIP
8-bit Microcontrollers - MCU 3.5KB Flash 256 byte 32 MHz Int. Osc
IC MCU 8BIT 3.5KB FLASH 18DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1826-E/P | PIC16F1826-E/P-ND | 1322159-PIC16F1826-E/P | 8896054 | PIC16F1826-E/P | PIC16F1826-E/P | PIC16F1826-E/P | PIC16F1826-E/P | PIC16F1826-E/P |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 3.5 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |