Microchip Technology, Inc. 8-bit 7KB 3.3V 5V Embedded Microcontroller MCU PIC16F1824T-E/SL

Description
MCU 8-bit PIC RISC 7KB Flash 3.3V/5V 14-Pin SOIC N T/R Product overview: PIC16F1824T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 7KB, 3.3V, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 7KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824T-E/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit PIC RISC 7KB Flash 3.3V/5V 14-Pin SOIC N T/R Product overview: PIC16F1824T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 7KB, 3.3V, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 7KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824T-E/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 7KB 3.3V 5V Embedded Microcontroller MCU - 685-PIC16F1824T-E/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 7KB 3.3V 5V Embedded Microcontroller MCU
685-PIC16F1824T-E/SL
8-bit 7KB 3.3V 5V Embedded Microcontroller MCU 685-PIC16F1824T-E/SL
MCU 8-bit PIC RISC 7KB Flash 3.3V/5V 14-Pin SOIC N T/R Product overview: PIC16F1824T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 7KB, 3.3V, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 7KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824T-E/SL can be used for catalog matching and distributor lookup.

MCU 8-bit PIC RISC 7KB Flash 3.3V/5V 14-Pin SOIC N T/R Product overview: PIC16F1824T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 7KB, 3.3V, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 7KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1824T-E/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1824T-E/SL - 1116730-PIC16F1824T-E/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1824T-E/SL
1116730-PIC16F1824T-E/SL
Embedded - Embedded - Microcontrollers - PIC16F1824T-E/SL 1116730-PIC16F1824T-E/SL
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116730-PIC16F1824T- E/SL Memory Type: FLASH Memory Size: 7 kB Categories: Embedded - Microcontrollers Max Frequency: 32 MHz Alternative Parts (Cross-Reference): PIC16F1824T-ESL; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Number of I/Os: 11

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116730-PIC16F1824T-E/SL
Memory Type: FLASH
Memory Size: 7 kB
Categories: Embedded - Microcontrollers
Max Frequency: 32 MHz
Alternative Parts (Cross-Reference): PIC16F1824T-ESL;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Number of I/Os: 11

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1824T-E/SL 1116730-PIC16F1824T-E/SL
Product Name 8-bit 7KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F1824T-E/SL
Data Bus 8 Bit 8 Bit
Clock Speed 32 MHz
RAM 0.2560 KB
Supply Voltage 2.5 to 5.5 volts
Serial Interface I2C/SPI/USART
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers